Yageo USA SMD 820pF 50V Capacitor CC1206KRX7R9BB821

Description
820pF 50V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: CC1206KRX7R9BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7R9BB821 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
820pF 50V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: CC1206KRX7R9BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7R9BB821 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 820pF 50V Capacitor
60-CC1206KRX7R9BB821
SMD 820pF 50V Capacitor 60-CC1206KRX7R9BB821
820pF 50V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: CC1206KRX7R9BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7R9BB821 can be used for catalog matching and distributor lookup.

820pF 50V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: CC1206KRX7R9BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KRX7R9BB821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1041131-CC1206KRX7R9BB821 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1041131-CC1206KRX7R9BB821
Capacitors - Ceramic Capacitors 1041131-CC1206KRX7R9BB821
Win Source Part Number: 1041131-CC1206KRX7R9 BB821 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 820 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.033" (0.85mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C0603C821K5RACTU; C0805C821K5RACTU; CC0603KRX7R9BB821; C0603C821K5RAC7013; GRM216R71H821KA01D; 12065C821KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 223858115622,311-121 0-6,Q3205340AA,311-1 210-2,12062R821K9B20 D,311-1210-1

Win Source Part Number: 1041131-CC1206KRX7R9BB821
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 820 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.033" (0.85mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C0603C821K5RACTU; C0805C821K5RACTU; CC0603KRX7R9BB821; C0603C821K5RAC7013; GRM216R71H821KA01D; 12065C821KAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 223858115622,311-1210-6,Q3205340AA,311-1210-2,12062R821K9B20D,311-1210-1

Buy Now Datasheet
CAP CER 820PF 50V 10% X7R 1206 820pF 50V ¦10% X7R Surface Mount MLCC - CC1206KRX7R9BB821 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 820PF 50V 10% X7R 1206 820pF 50V ¦10% X7R Surface Mount MLCC
CC1206KRX7R9BB821
CAP CER 820PF 50V 10% X7R 1206 820pF 50V ¦10% X7R Surface Mount MLCC CC1206KRX7R9BB821
CAP CER 820PF 50V 10% X7R 1206 820pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Digi-Reel«

CAP CER 820PF 50V 10% X7R 1206 820pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1210-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1210-2-ND
Ceramic Capacitors 311-1210-2-ND
820pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1210-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1210-1-ND
Ceramic Capacitors 311-1210-1-ND
820pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1210-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1210-6-ND
Ceramic Capacitors 311-1210-6-ND
820pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206KRX7R9BB821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KRX7R9BB821
Ceramic Capacitors CC1206KRX7R9BB821
CAP CER 820PF 50V X7R 1206

CAP CER 820PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC1206KRX7R9BB821 1041131-CC1206KRX7R9BB821 CC1206KRX7R9BB821 311-1210-2-ND 311-1210-6-ND CC1206KRX7R9BB821
Product Name SMD 820pF 50V Capacitor Capacitors - Ceramic Capacitors CAP CER 820PF 50V 10% X7R 1206 820pF 50V ¦10% X7R Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers