Yageo USA High-Voltage MLCC CC1206KKX7RDBB471

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206KKX7RDBB471 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206KKX7RDBB471
High-Voltage MLCC CC1206KKX7RDBB471
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 311-1974-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1974-2-ND
Ceramic Capacitors 311-1974-2-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1974-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1974-6-ND
Ceramic Capacitors 311-1974-6-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1974-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1974-1-ND
Ceramic Capacitors 311-1974-1-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Yageo - 55R1552 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Yageo
55R1552
Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Yageo 55R1552
Multilayer Ceramic Capacitor, CC Series, 470 pF, - 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 470 pF, - 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206KKX7RDBB471
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206KKX7RDBB471
2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC1206KKX7RDBB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RDBB471
Ceramic Capacitors CC1206KKX7RDBB471
CAP CER 470PF 2KV X7R 1206

CAP CER 470PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206KKX7RDBB471 311-1974-2-ND 311-1974-6-ND 55R1552 CC1206KKX7RDBB471 CC1206KKX7RDBB471
Product Name High-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 470 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Capacitance Range 470 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details