Yageo USA Ceramic Capacitors CC1206KKX7RBBB562

Description
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KKX7RBBB562TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RBBB562TR-ND
Ceramic Capacitors 13-CC1206KKX7RBBB562TR-ND
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RBBB562CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RBBB562CT-ND
Ceramic Capacitors 13-CC1206KKX7RBBB562CT-ND
CAP CER 5600PF 500V X7R 1206

CAP CER 5600PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RBBB562DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RBBB562DKR-ND
Ceramic Capacitors 13-CC1206KKX7RBBB562DKR-ND
CAP CER 5600PF 500V X7R 1206

CAP CER 5600PF 500V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206KKX7RBBB562 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206KKX7RBBB562
Capacitors - Ceramic Capacitors CC1206KKX7RBBB562
CAP CER 5600PF 500V X7R 1206

CAP CER 5600PF 500V X7R 1206

Supplier's Site
Ceramic Capacitors - CC1206KKX7RBBB562 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RBBB562
Ceramic Capacitors CC1206KKX7RBBB562
CAP CER 5600PF 500V X7R 1206

CAP CER 5600PF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206KKX7RBBB562TR-ND 13-CC1206KKX7RBBB562DKR-ND CC1206KKX7RBBB562 CC1206KKX7RBBB562
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers