Yageo USA SMD 220pF 500V Capacitor CC1206KKX7RBBB221

Description
Cap Ceramic 220pF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB221 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB221 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 220pF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB221 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB221 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220pF 500V Capacitor
60-CC1206KKX7RBBB221
SMD 220pF 500V Capacitor 60-CC1206KKX7RBBB221
Cap Ceramic 220pF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB221 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB221 can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB221 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-4465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4465-2-ND
Ceramic Capacitors 311-4465-2-ND
220pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4465-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4465-6-ND
Ceramic Capacitors 311-4465-6-ND
220pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4465-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4465-1-ND
Ceramic Capacitors 311-4465-1-ND
220pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206KKX7RBBB221 - 847350-CC1206KKX7RBBB221 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206KKX7RBBB221
847350-CC1206KKX7RBBB221
Ceramic Capacitors - CC1206KKX7RBBB221 847350-CC1206KKX7RBBB221
Manufacturer: Yageo Win Source Part Number: 847350-CC1206KKX7RBB B221 Series: CC Features: 220 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-4465-2, 311-4465-1, CC1206KKX7RBBB221-ND , 311-4465-6

Manufacturer: Yageo
Win Source Part Number: 847350-CC1206KKX7RBBB221
Series: CC
Features: 220 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-4465-2, 311-4465-1, CC1206KKX7RBBB221-ND, 311-4465-6

Buy Now Datasheet
Ceramic Capacitors - CC1206KKX7RBBB221 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RBBB221
Ceramic Capacitors CC1206KKX7RBBB221
CAP CER 220PF 500V X7R 1206

CAP CER 220PF 500V X7R 1206

Supplier's Site Datasheet
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo - 40AJ6549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo
40AJ6549
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo 40AJ6549
CAP, 220PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo - 69AH7390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo
69AH7390
Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo 69AH7390
CAP, 220PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC1206KKX7RBBB221 311-4465-2-ND 311-4465-6-ND 847350-CC1206KKX7RBBB221 CC1206KKX7RBBB221 40AJ6549
Product Name SMD 220pF 500V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CC1206KKX7RBBB221 Ceramic Capacitors Cap, 220Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers