22nF 200V X7R Ceramic MLCC 1206 SMD T/R Product overview: CC1206KKX7RABB223 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RABB223
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
200V 22nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.022UF 200V X7R 1206
Multilayer Ceramic Capacitor, CC Series, 0.022 - F, - 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CC1206KKX7RABB223 | 311-1967-1-ND | 311-1967-6-ND | CC1206KKX7RABB223 | CC1206KKX7RABB223 | 08WX8884 |
| Product Name | SMD 22nF 200V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cc Series, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |