Yageo USA Ceramic Capacitors CC1206KFX7RDBB102

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KFX7RDBB102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7RDBB102TR-ND
Ceramic Capacitors 13-CC1206KFX7RDBB102TR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX7RDBB102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7RDBB102CT-ND
Ceramic Capacitors 13-CC1206KFX7RDBB102CT-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX7RDBB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7RDBB102DKR-ND
Ceramic Capacitors 13-CC1206KFX7RDBB102DKR-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Mlcc Capacitor, 1000Pf, 2Kv, 1206; Capacitance Yageo - 33AK5703 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 2Kv, 1206; Capacitance Yageo
33AK5703
Mlcc Capacitor, 1000Pf, 2Kv, 1206; Capacitance Yageo 33AK5703
MLCC CAPACITOR, 1000PF, 2KV, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 2KV, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1000Pf, 2Kv, 1206; Capacitance Yageo - 33AK5704 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 2Kv, 1206; Capacitance Yageo
33AK5704
Mlcc Capacitor, 1000Pf, 2Kv, 1206; Capacitance Yageo 33AK5704
MLCC CAPACITOR, 1000PF, 2KV, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 2KV, 1206; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206KFX7RDBB102TR-ND 13-CC1206KFX7RDBB102DKR-ND 33AK5703
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 1000Pf, 2Kv, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details