General Features
Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 680PF 1KV X7R 1206
| Yageo USA | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CC1206KFX7RCBB681 | 13-CC1206KFX7RCBB681TR-ND | CC1206KFX7RCBB681 |
| Product Name | High-Voltage MLCC | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose; General Purpose |
| Capacitance Range | 680 microF | 6.80E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |