680pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 680PF 500V X7R 1206
MLCC CAPACITOR, 680PF, 500V, 1206; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes
MLCC CAPACITOR, 680PF, 500V, 1206; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC1206KFX7RBBB681TR-ND | CC1206KFX7RBBB681 | 33AK5702 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc Capacitor, 680Pf, 500V, 1206; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |