Yageo USA Ceramic Capacitors CC1206JRX7R7BB474

Description
CAP CER 0.47UF 16V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.47UF 16V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JRX7R7BB474TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRX7R7BB474TR-ND
Ceramic Capacitors 13-CC1206JRX7R7BB474TR-ND
CAP CER 0.47UF 16V X7R 1206

CAP CER 0.47UF 16V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206JRX7R7BB474 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206JRX7R7BB474
Capacitors - Ceramic Capacitors CC1206JRX7R7BB474
CAP CER 0.47UF 16V X7R 1206

CAP CER 0.47UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13-CC1206JRX7R7BB474TR-ND CC1206JRX7R7BB474
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers