Yageo USA Ceramic Capacitors CC1206JRX7R7BB334

Description
0.33µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC1206JRX7R7BB334-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CC1206JRX7R7BB334-ND
Ceramic Capacitors CC1206JRX7R7BB334-ND
0.33µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206JRX7R7BB334 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JRX7R7BB334
Ceramic Capacitors CC1206JRX7R7BB334
CAP CER 0.33UF 16V X7R 1206

CAP CER 0.33UF 16V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC1206JRX7R7BB334
CAP CER 0.33UF 16V X7R 1206

CAP CER 0.33UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CC1206JRX7R7BB334-ND CC1206JRX7R7BB334 CC1206JRX7R7BB334
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details