General Features
Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem
10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
10pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Multilayer Ceramic Capacitor, CC Series, 10 pF, - 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 10PF 500V C0G/NPO 1206
| Yageo USA | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC1206JRNPOBBN100 | 311-4431-2-ND | 311-4431-6-ND | 08WX8850 | CC1206JRNPOBBN100 |
| Product Name | Mid-Voltage MLCC | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cc Series, 10 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Multilayer | Film Capacitors | ||
| Capacitance Range | 10 microF | 1.00E-5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |