Yageo USA Ceramic Capacitors CC1206JRNPO0BN200

Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JRNPO0BN200TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN200TR-ND
Ceramic Capacitors 13-CC1206JRNPO0BN200TR-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRNPO0BN200DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN200DKR-ND
Ceramic Capacitors 13-CC1206JRNPO0BN200DKR-ND
CAP CER 20PF 100V C0G/NPO 1206

CAP CER 20PF 100V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRNPO0BN200CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN200CT-ND
Ceramic Capacitors 13-CC1206JRNPO0BN200CT-ND
CAP CER 20PF 100V C0G/NPO 1206

CAP CER 20PF 100V C0G/NPO 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206JRNPO0BN200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206JRNPO0BN200
Capacitors - Ceramic Capacitors CC1206JRNPO0BN200
CAP CER 20PF 100V C0G/NPO 1206

CAP CER 20PF 100V C0G/NPO 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206JRNPO0BN200TR-ND 13-CC1206JRNPO0BN200DKR-ND CC1206JRNPO0BN200
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers