Yageo USA Ceramic Capacitors CC1206JKNPOZBN560

Description
56pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
56pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JKNPOZBN560TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPOZBN560TR-ND
Ceramic Capacitors 13-CC1206JKNPOZBN560TR-ND
56pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

56pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 56Pf, 630V, 1206; Capacitance Yageo - 33AK5678 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 56Pf, 630V, 1206; Capacitance Yageo
33AK5678
Mlcc Capacitor, 56Pf, 630V, 1206; Capacitance Yageo 33AK5678
MLCC CAPACITOR, 56PF, 630V, 1206; Capacitance:56pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 56PF, 630V, 1206; Capacitance:56pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 56Pf, 630V, 1206; Capacitance Yageo - 33AK5677 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 56Pf, 630V, 1206; Capacitance Yageo
33AK5677
Mlcc Capacitor, 56Pf, 630V, 1206; Capacitance Yageo 33AK5677
MLCC CAPACITOR, 56PF, 630V, 1206; Capacitance:56pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 56PF, 630V, 1206; Capacitance:56pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC1206JKNPOZBN560
CAP CER 56PF 630V C0G/NPO 1206

CAP CER 56PF 630V C0G/NPO 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206JKNPOZBN560TR-ND 33AK5678 CC1206JKNPOZBN560
Product Name Ceramic Capacitors Mlcc Capacitor, 56Pf, 630V, 1206; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details