Yageo USA Ceramic Capacitors CC1206JKNPOZBN122

Description
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JKNPOZBN122TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPOZBN122TR-ND
Ceramic Capacitors 13-CC1206JKNPOZBN122TR-ND
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JKNPOZBN122CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPOZBN122CT-ND
Ceramic Capacitors 13-CC1206JKNPOZBN122CT-ND
CAP CER 1200PF 630V C0G/NPO 1206

CAP CER 1200PF 630V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JKNPOZBN122DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPOZBN122DKR-ND
Ceramic Capacitors 13-CC1206JKNPOZBN122DKR-ND
CAP CER 1200PF 630V C0G/NPO 1206

CAP CER 1200PF 630V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206JKNPOZBN122 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JKNPOZBN122
Ceramic Capacitors CC1206JKNPOZBN122
CAP CER 1200PF 630V C0G/NPO 1206

CAP CER 1200PF 630V C0G/NPO 1206

Supplier's Site Datasheet
Mlcc Capacitor, 1200Pf, 630V, 1206; Capacitance Yageo - 33AK5663 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1200Pf, 630V, 1206; Capacitance Yageo
33AK5663
Mlcc Capacitor, 1200Pf, 630V, 1206; Capacitance Yageo 33AK5663
MLCC CAPACITOR, 1200PF, 630V, 1206; Capacitance:1200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1200PF, 630V, 1206; Capacitance:1200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1200Pf, 630V, 1206; Capacitance Yageo - 33AK5664 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1200Pf, 630V, 1206; Capacitance Yageo
33AK5664
Mlcc Capacitor, 1200Pf, 630V, 1206; Capacitance Yageo 33AK5664
MLCC CAPACITOR, 1200PF, 630V, 1206; Capacitance:1200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1200PF, 630V, 1206; Capacitance:1200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206JKNPOZBN122TR-ND 13-CC1206JKNPOZBN122DKR-ND CC1206JKNPOZBN122 33AK5663
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 1200Pf, 630V, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers