Yageo USA High-Voltage MLCC CC1206JKNPOCBN220

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206JKNPOCBN220 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206JKNPOCBN220
High-Voltage MLCC CC1206JKNPOCBN220
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - CC1206JKNPOCBN220 - 914934-CC1206JKNPOCBN220 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206JKNPOCBN220
914934-CC1206JKNPOCBN220
Ceramic Capacitors - CC1206JKNPOCBN220 914934-CC1206JKNPOCBN220
Manufacturer: Yageo Win Source Part Number: 914934-CC1206JKNPOCB N220 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3621-6, 311-3621-1, 311-3621-2, CC1206JKNPOCBN220-ND

Manufacturer: Yageo
Win Source Part Number: 914934-CC1206JKNPOCBN220
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3621-6, 311-3621-1, 311-3621-2, CC1206JKNPOCBN220-ND

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1991931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991931
MLCCs - Multilayer Ceramic Capacitors 1991931
Yageo CC1206JKNPOCBN220

Yageo CC1206JKNPOCBN220

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991932 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991932
MLCCs - Multilayer Ceramic Capacitors 1991932
Yageo CC1206JKNPOCBN220

Yageo CC1206JKNPOCBN220

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991932P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991932P
MLCCs - Multilayer Ceramic Capacitors 1991932P
Yageo CC1206JKNPOCBN220

Yageo CC1206JKNPOCBN220

Supplier's Site
Singapore, Singapore
SMD 22pF 1000V Capacitor
60-CC1206JKNPOCBN220
SMD 22pF 1000V Capacitor 60-CC1206JKNPOCBN220
Cap Ceramic 22pF 1000V C0G 5% Pad SMD 1206 125°C T/R Product overview: CC1206JKNPOCBN220 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206JKNPOCBN220 can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 1000V C0G 5% Pad SMD 1206 125°C T/R Product overview: CC1206JKNPOCBN220 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206JKNPOCBN220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-3621-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3621-2-ND
Ceramic Capacitors 311-3621-2-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3621-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3621-1-ND
Ceramic Capacitors 311-3621-1-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3621-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3621-6-ND
Ceramic Capacitors 311-3621-6-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206JKNPOCBN220 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JKNPOCBN220
Ceramic Capacitors CC1206JKNPOCBN220
CAP CER 22PF 1KV C0G/NPO 1206

CAP CER 22PF 1KV C0G/NPO 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206JKNPOCBN220
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206JKNPOCBN220
1kV 22pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 22pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo - 69AH7368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
69AH7368
Cap, 22Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo 69AH7368
CAP, 22PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo - 40AJ6535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
40AJ6535
Cap, 22Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo 40AJ6535
CAP, 22PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206JKNPOCBN220 914934-CC1206JKNPOCBN220 1991931 1991932P 60-CC1206JKNPOCBN220 311-3621-2-ND 311-3621-6-ND CC1206JKNPOCBN220 CC1206JKNPOCBN220 69AH7368
Product Name High-Voltage MLCC Ceramic Capacitors - CC1206JKNPOCBN220 MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 22pF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Capacitance Range 22 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-111122K09P10HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers