Yageo USA Ceramic Capacitors CC1206JKNPOCBN150

Description
15pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
15pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JKNPOCBN150TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPOCBN150TR-ND
Ceramic Capacitors 13-CC1206JKNPOCBN150TR-ND
15pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

15pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JKNPOCBN150DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPOCBN150DKR-ND
Ceramic Capacitors 13-CC1206JKNPOCBN150DKR-ND
CAP CER 15PF 1KV C0G/NPO 1206

CAP CER 15PF 1KV C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JKNPOCBN150CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPOCBN150CT-ND
Ceramic Capacitors 13-CC1206JKNPOCBN150CT-ND
CAP CER 15PF 1KV C0G/NPO 1206

CAP CER 15PF 1KV C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206JKNPOCBN150 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JKNPOCBN150
Ceramic Capacitors CC1206JKNPOCBN150
CAP CER 15PF 1KV C0G/NPO 1206

CAP CER 15PF 1KV C0G/NPO 1206

Supplier's Site Datasheet
Cap, 15Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo - 25AK0297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
25AK0297
Cap, 15Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo 25AK0297
CAP, 15PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 15PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206JKNPOCBN150TR-ND 13-CC1206JKNPOCBN150DKR-ND CC1206JKNPOCBN150 25AK0297
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF1R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers