Yageo USA Ceramic Capacitors - CC1206JKNPOCBN101 CC1206JKNPOCBN101

Description
Manufacturer: Yageo Win Source Part Number: 1159413-CC1206JKNPOC BN101 Manufacturer Homepage: www.yageo.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1159413-CC1206JKNPOC BN101 Manufacturer Homepage: www.yageo.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC1206JKNPOCBN101 - 1159413-CC1206JKNPOCBN101 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206JKNPOCBN101
1159413-CC1206JKNPOCBN101
Ceramic Capacitors - CC1206JKNPOCBN101 1159413-CC1206JKNPOCBN101
Manufacturer: Yageo Win Source Part Number: 1159413-CC1206JKNPOC BN101 Manufacturer Homepage: www.yageo.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1159413-CC1206JKNPOCBN101
Manufacturer Homepage: www.yageo.com
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
CAP CER 100PF 1KV 5% NPO 1206 100pF 1000V (1kV) ¦5% C0G NP0 Surface Mount MLCC - CC1206JKNPOCBN101 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 100PF 1KV 5% NPO 1206 100pF 1000V (1kV) ¦5% C0G NP0 Surface Mount MLCC
CC1206JKNPOCBN101
CAP CER 100PF 1KV 5% NPO 1206 100pF 1000V (1kV) ¦5% C0G NP0 Surface Mount MLCC CC1206JKNPOCBN101
CAP CER 100PF 1KV 5% NPO 1206 100pF 1000V (1kV) ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.028"" (0.70mm) - - Digi-Reel«

CAP CER 100PF 1KV 5% NPO 1206 100pF 1000V (1kV) ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.028"" (0.70mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1493-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1493-2-ND
Ceramic Capacitors 311-1493-2-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1493-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1493-6-ND
Ceramic Capacitors 311-1493-6-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1493-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1493-1-ND
Ceramic Capacitors 311-1493-1-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 1kV Capacitor
60-CC1206JKNPOCBN101
SMD 100pF 1kV Capacitor 60-CC1206JKNPOCBN101
100pF 1kV C0G MLCC 1206 5% SMD Capacitor Product overview: CC1206JKNPOCBN101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206JKNPOCBN101 can be used for catalog matching and distributor lookup.

100pF 1kV C0G MLCC 1206 5% SMD Capacitor Product overview: CC1206JKNPOCBN101 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206JKNPOCBN101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 100 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo - 55R1549 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 100 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo
55R1549
Multilayer Ceramic Capacitor, Cc Series, 100 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo 55R1549
Multilayer Ceramic Capacitor, CC Series, 100 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 100 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206JKNPOCBN101
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206JKNPOCBN101
1kV 100pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 100pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC1206JKNPOCBN101 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JKNPOCBN101
Ceramic Capacitors CC1206JKNPOCBN101
CAP CER 100PF 1KV C0G/NPO 1206

CAP CER 100PF 1KV C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1159413-CC1206JKNPOCBN101 CC1206JKNPOCBN101 311-1493-2-ND 311-1493-6-ND 60-CC1206JKNPOCBN101 55R1549 CC1206JKNPOCBN101 CC1206JKNPOCBN101
Product Name Ceramic Capacitors - CC1206JKNPOCBN101 CAP CER 100PF 1KV 5% NPO 1206 100pF 1000V (1kV) ¦5% C0G NP0 Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors SMD 100pF 1kV Capacitor Multilayer Ceramic Capacitor, Cc Series, 100 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers