Yageo USA Ceramic Capacitors CC1206GRNPOBBN181

Description
180pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
180pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206GRNPOBBN181TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206GRNPOBBN181TR-ND
Ceramic Capacitors 13-CC1206GRNPOBBN181TR-ND
180pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

180pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206GRNPOBBN181 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206GRNPOBBN181
Capacitors - Ceramic Capacitors CC1206GRNPOBBN181
CAP CER 180PF 500V C0G/NPO 1206

CAP CER 180PF 500V C0G/NPO 1206

Supplier's Site
Mlcc Capacitor, 180Pf, 500V, 1206; Capacitance Yageo - 33AK5636 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 180Pf, 500V, 1206; Capacitance Yageo
33AK5636
Mlcc Capacitor, 180Pf, 500V, 1206; Capacitance Yageo 33AK5636
MLCC CAPACITOR, 180PF, 500V, 1206; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 180PF, 500V, 1206; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 180Pf, 500V, 1206; Capacitance Yageo - 33AK5635 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 180Pf, 500V, 1206; Capacitance Yageo
33AK5635
Mlcc Capacitor, 180Pf, 500V, 1206; Capacitance Yageo 33AK5635
MLCC CAPACITOR, 180PF, 500V, 1206; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 180PF, 500V, 1206; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1206GRNPOBBN181 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206GRNPOBBN181
Ceramic Capacitors CC1206GRNPOBBN181
CAP CER 180PF 500V C0G/NPO 1206

CAP CER 180PF 500V C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206GRNPOBBN181TR-ND CC1206GRNPOBBN181 33AK5636 CC1206GRNPOBBN181
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc Capacitor, 180Pf, 500V, 1206; Capacitance Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details