Yageo USA Ceramic Capacitors CC1206FKNPO9BN822

Description
8200pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206FKNPO9BN822TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206FKNPO9BN822TR-ND
Ceramic Capacitors 13-CC1206FKNPO9BN822TR-ND
8200pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206FKNPO9BN822CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206FKNPO9BN822CT-ND
Ceramic Capacitors 13-CC1206FKNPO9BN822CT-ND
CAP CER 8200PF 50V C0G/NPO 1206

CAP CER 8200PF 50V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206FKNPO9BN822DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206FKNPO9BN822DKR-ND
Ceramic Capacitors 13-CC1206FKNPO9BN822DKR-ND
CAP CER 8200PF 50V C0G/NPO 1206

CAP CER 8200PF 50V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206FKNPO9BN822 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206FKNPO9BN822
Ceramic Capacitors CC1206FKNPO9BN822
CAP CER 8200PF 50V C0G/NPO 1206

CAP CER 8200PF 50V C0G/NPO 1206

Supplier's Site Datasheet
CAP CER NPO 1206 - 898-CC1206FKNPO9BN822 - Utmel Electronic Limited
Hong Kong, China
CAP CER NPO 1206
898-CC1206FKNPO9BN822
CAP CER NPO 1206 898-CC1206FKNPO9BN822
CAP CER NPO 1206

CAP CER NPO 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206FKNPO9BN822TR-ND 13-CC1206FKNPO9BN822DKR-ND CC1206FKNPO9BN822 898-CC1206FKNPO9BN822
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER NPO 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers