Yageo USA Ceramic Capacitors CC0805ZRY5V8BB684

Description
CAP CER 0.68UF 25V Y5V 0805
Request a Quote Datasheet
Description
CAP CER 0.68UF 25V Y5V 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805ZRY5V8BB684DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZRY5V8BB684DKR-ND
Ceramic Capacitors 13-CC0805ZRY5V8BB684DKR-ND
CAP CER 0.68UF 25V Y5V 0805

CAP CER 0.68UF 25V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805ZRY5V8BB684TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZRY5V8BB684TR-ND
Ceramic Capacitors 13-CC0805ZRY5V8BB684TR-ND
0.68µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.68µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805ZRY5V8BB684CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZRY5V8BB684CT-ND
Ceramic Capacitors 13-CC0805ZRY5V8BB684CT-ND
CAP CER 0.68UF 25V Y5V 0805

CAP CER 0.68UF 25V Y5V 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0805ZRY5V8BB684DKR-ND 13-CC0805ZRY5V8BB684TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers