Yageo USA Ceramic Capacitors CC0805ZRY5V8BB104

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1910-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1910-6-ND
Ceramic Capacitors 311-1910-6-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1910-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1910-2-ND
Ceramic Capacitors 311-1910-2-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1910-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1910-1-ND
Ceramic Capacitors 311-1910-1-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805ZRY5V8BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805ZRY5V8BB104
Ceramic Capacitors CC0805ZRY5V8BB104
CAP CER 0.1UF 25V Y5V 0805

CAP CER 0.1UF 25V Y5V 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100nF 25V Y5V-20/+80% - 898-CC0805ZRY5V8BB104 - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100nF 25V Y5V-20/+80%
898-CC0805ZRY5V8BB104
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100nF 25V Y5V-20/+80% 898-CC0805ZRY5V8BB104
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100nF 25V Y5V-20/+80%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 100nF 25V Y5V-20/+80%

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1910-6-ND 311-1910-2-ND CC0805ZRY5V8BB104 898-CC0805ZRY5V8BB104
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 100nF 25V Y5V-20/+80%
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Y5V
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details