Yageo USA Ceramic Capacitors CC0805ZPY5V9BB104

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805ZPY5V9BB104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZPY5V9BB104TR-ND
Ceramic Capacitors 13-CC0805ZPY5V9BB104TR-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805ZPY5V9BB104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZPY5V9BB104CT-ND
Ceramic Capacitors 13-CC0805ZPY5V9BB104CT-ND
CAP CER 0.1UF 50V Y5V 0805

CAP CER 0.1UF 50V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805ZPY5V9BB104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZPY5V9BB104DKR-ND
Ceramic Capacitors 13-CC0805ZPY5V9BB104DKR-ND
CAP CER 0.1UF 50V Y5V 0805

CAP CER 0.1UF 50V Y5V 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0805ZPY5V9BB104TR-ND 13-CC0805ZPY5V9BB104DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details