Yageo USA High Capacitance MLCC CC0805ZKY5V8BB225

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805ZKY5V8BB225 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805ZKY5V8BB225
High Capacitance MLCC CC0805ZKY5V8BB225
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-1908-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1908-6-ND
Ceramic Capacitors 311-1908-6-ND
2.2µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

2.2µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1908-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1908-1-ND
Ceramic Capacitors 311-1908-1-ND
2.2µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

2.2µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1908-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1908-2-ND
Ceramic Capacitors 311-1908-2-ND
2.2µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

2.2µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 25V Capacitor
60-CC0805ZKY5V8BB225
SMD 2.2uF 25V Capacitor 60-CC0805ZKY5V8BB225
Cap Ceramic 2.2uF 25V Y5V -20% to 80% Pad SMD 0805 85°C T/R Product overview: CC0805ZKY5V8BB225 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805ZKY5V8BB225 can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 25V Y5V -20% to 80% Pad SMD 0805 85°C T/R Product overview: CC0805ZKY5V8BB225 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805ZKY5V8BB225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805ZKY5V8BB225 - 865949-CC0805ZKY5V8BB225 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805ZKY5V8BB225
865949-CC0805ZKY5V8BB225
Ceramic Capacitors - CC0805ZKY5V8BB225 865949-CC0805ZKY5V8BB225
Manufacturer: Yageo Win Source Part Number: 865949-CC0805ZKY5V8B B225 Series: CC Operating Temperature Range: -30°C ~ 85°C Features: 2.2 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1908-6, 311-1908-1, 311-1908-2

Manufacturer: Yageo
Win Source Part Number: 865949-CC0805ZKY5V8BB225
Series: CC
Operating Temperature Range: -30°C ~ 85°C
Features: 2.2 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1908-6, 311-1908-1, 311-1908-2

Buy Now Datasheet
Ceramic Capacitors - CC0805ZKY5V8BB225 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805ZKY5V8BB225
Ceramic Capacitors CC0805ZKY5V8BB225
CAP CER 2.2UF 25V Y5V 0805

CAP CER 2.2UF 25V Y5V 0805

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo
69AH7358
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo 69AH7358
CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo - 40AJ6527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo
40AJ6527
Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo 40AJ6527
CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805ZKY5V8BB225 311-1908-6-ND 311-1908-1-ND 60-CC0805ZKY5V8BB225 865949-CC0805ZKY5V8BB225 CC0805ZKY5V8BB225 69AH7358
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors SMD 2.2uF 25V Capacitor Ceramic Capacitors - CC0805ZKY5V8BB225 Ceramic Capacitors Cap, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 2.20E6 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details