Yageo USA Ceramic Capacitors CC0805MRY5V8BB474

Description
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805MRY5V8BB474TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MRY5V8BB474TR-ND
Ceramic Capacitors 13-CC0805MRY5V8BB474TR-ND
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MRY5V8BB474DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MRY5V8BB474DKR-ND
Ceramic Capacitors 13-CC0805MRY5V8BB474DKR-ND
CAP CER 0.47UF 25V Y5V 0805

CAP CER 0.47UF 25V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MRY5V8BB474CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MRY5V8BB474CT-ND
Ceramic Capacitors 13-CC0805MRY5V8BB474CT-ND
CAP CER 0.47UF 25V Y5V 0805

CAP CER 0.47UF 25V Y5V 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0805MRY5V8BB474TR-ND 13-CC0805MRY5V8BB474DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers