Yageo USA High Capacitance MLCC CC0805MKY5V6BB106

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805MKY5V6BB106 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805MKY5V6BB106
High Capacitance MLCC CC0805MKY5V6BB106
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0805MKY5V6BB106CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MKY5V6BB106CT-ND
Ceramic Capacitors 13-CC0805MKY5V6BB106CT-ND
10µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MKY5V6BB106DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MKY5V6BB106DKR-ND
Ceramic Capacitors 13-CC0805MKY5V6BB106DKR-ND
10µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MKY5V6BB106TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MKY5V6BB106TR-ND
Ceramic Capacitors 13-CC0805MKY5V6BB106TR-ND
10µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo - 26AK2014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo
26AK2014
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo 26AK2014
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo - 50AJ2834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo
50AJ2834
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo 50AJ2834
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0805MKY5V6BB106 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805MKY5V6BB106
Ceramic Capacitors CC0805MKY5V6BB106
CAP CER 10UF 10V Y5V 0805

CAP CER 10UF 10V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805MKY5V6BB106 13-CC0805MKY5V6BB106CT-ND 13-CC0805MKY5V6BB106DKR-ND 26AK2014 CC0805MKY5V6BB106
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details