Yageo USA Mid-Voltage MLCC CC0805KRX7RYBB332

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KRX7RYBB332 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KRX7RYBB332
Mid-Voltage MLCC CC0805KRX7RYBB332
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Singapore, Singapore
SMD 0.0033uF 250V Capacitor
60-CC0805KRX7RYBB332
SMD 0.0033uF 250V Capacitor 60-CC0805KRX7RYBB332
Cap Ceramic 0.0033uF 250V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7RYBB332 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7RYBB332 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 250V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7RYBB332 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7RYBB332 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-1895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1895-2-ND
Ceramic Capacitors 311-1895-2-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1895-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1895-6-ND
Ceramic Capacitors 311-1895-6-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1895-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1895-1-ND
Ceramic Capacitors 311-1895-1-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 0.0033uF 250V X7R 10% SMD 0805 125C Paper T/R - 898-CC0805KRX7RYBB332 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0033uF 250V X7R 10% SMD 0805 125C Paper T/R
898-CC0805KRX7RYBB332
Cap Ceramic 0.0033uF 250V X7R 10% SMD 0805 125C Paper T/R 898-CC0805KRX7RYBB332
Cap Ceramic 0.0033uF 250V X7R 10% SMD 0805 125C Paper T/R

Cap Ceramic 0.0033uF 250V X7R 10% SMD 0805 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CC0805KRX7RYBB332 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7RYBB332
Ceramic Capacitors CC0805KRX7RYBB332
CAP CER 3300PF 250V X7R 0805

CAP CER 3300PF 250V X7R 0805

Supplier's Site Datasheet
Cap, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Yageo
69AH7343
Cap, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Yageo 69AH7343
CAP, 3300PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3300PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KRX7RYBB332 60-CC0805KRX7RYBB332 311-1895-2-ND 311-1895-6-ND 898-CC0805KRX7RYBB332 CC0805KRX7RYBB332 69AH7343
Product Name Mid-Voltage MLCC SMD 0.0033uF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.0033uF 250V X7R 10% SMD 0805 125C Paper T/R Ceramic Capacitors Cap, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 3300 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers