Yageo USA Ceramic Capacitors CC0805KRX7RBBB152

Description
1500pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805KRX7RBBB152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7RBBB152TR-ND
Ceramic Capacitors 13-CC0805KRX7RBBB152TR-ND
1500pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KRX7RBBB152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7RBBB152DKR-ND
Ceramic Capacitors 13-CC0805KRX7RBBB152DKR-ND
CAP CER 1500PF 500V X7R 0805

CAP CER 1500PF 500V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KRX7RBBB152CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7RBBB152CT-ND
Ceramic Capacitors 13-CC0805KRX7RBBB152CT-ND
CAP CER 1500PF 500V X7R 0805

CAP CER 1500PF 500V X7R 0805

Buy Now Datasheet
CAP CER X7R 0805 - 898-CC0805KRX7RBBB152 - Utmel Electronic Limited
Hong Kong, China
CAP CER X7R 0805
898-CC0805KRX7RBBB152
CAP CER X7R 0805 898-CC0805KRX7RBBB152
CAP CER X7R 0805

CAP CER X7R 0805

Supplier's Site
Mlcc Capacitor, 1500Pf, 500V, 0805; Capacitance Yageo - 33AK5575 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1500Pf, 500V, 0805; Capacitance Yageo
33AK5575
Mlcc Capacitor, 1500Pf, 500V, 0805; Capacitance Yageo 33AK5575
MLCC CAPACITOR, 1500PF, 500V, 0805; Capacitance:1500pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1500PF, 500V, 0805; Capacitance:1500pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1500Pf, 500V, 0805; Capacitance Yageo - 33AK5576 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1500Pf, 500V, 0805; Capacitance Yageo
33AK5576
Mlcc Capacitor, 1500Pf, 500V, 0805; Capacitance Yageo 33AK5576
MLCC CAPACITOR, 1500PF, 500V, 0805; Capacitance:1500pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1500PF, 500V, 0805; Capacitance:1500pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0805KRX7RBBB152TR-ND 13-CC0805KRX7RBBB152DKR-ND 898-CC0805KRX7RBBB152 33AK5575
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER X7R 0805 Mlcc Capacitor, 1500Pf, 500V, 0805; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers