Yageo USA Ceramic Capacitors CC0805KRX7R8BB103

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3579-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3579-2-ND
Ceramic Capacitors 311-3579-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3579-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3579-1-ND
Ceramic Capacitors 311-3579-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3579-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3579-6-ND
Ceramic Capacitors 311-3579-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Capacitors Ceramic Capacitors Series: CC Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Capacitors Ceramic Capacitors
Series: CC
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R

Buy Now Datasheet
Singapore, Singapore
SMD 10nF 25V Capacitor
60-CC0805KRX7R8BB103
SMD 10nF 25V Capacitor 60-CC0805KRX7R8BB103
MLCC Ceramic Capacitor 10nF 25V X7R 10% 0805 SMD Product overview: CC0805KRX7R8BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R8BB103 can be used for catalog matching and distributor lookup.

MLCC Ceramic Capacitor 10nF 25V X7R 10% 0805 SMD Product overview: CC0805KRX7R8BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R8BB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7R8BB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7R8BB103
Ceramic Capacitors CC0805KRX7R8BB103
CAP CER 10000PF 25V X7R 0805

CAP CER 10000PF 25V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo - 69C9593 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo
69C9593
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo 69C9593
Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KRX7R8BB103
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KRX7R8BB103
25V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3579-2-ND 311-3579-6-ND 60-CC0805KRX7R8BB103 CC0805KRX7R8BB103 69C9593 CC0805KRX7R8BB103
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors SMD 10nF 25V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details