Yageo USA Ceramic Capacitors CC0805KRX7R7BB222

Description
CAP CER 2200PF 16V X7R 0805
Request a Quote Datasheet
Description
CAP CER 2200PF 16V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805KRX7R7BB222DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7R7BB222DKR-ND
Ceramic Capacitors 13-CC0805KRX7R7BB222DKR-ND
CAP CER 2200PF 16V X7R 0805

CAP CER 2200PF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KRX7R7BB222TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7R7BB222TR-ND
Ceramic Capacitors 13-CC0805KRX7R7BB222TR-ND
2200pF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KRX7R7BB222CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7R7BB222CT-ND
Ceramic Capacitors 13-CC0805KRX7R7BB222CT-ND
CAP CER 2200PF 16V X7R 0805

CAP CER 2200PF 16V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805KRX7R7BB222
CAP CER 2200PF 16V X7R 0805

CAP CER 2200PF 16V X7R 0805

Supplier's Site
Ceramic Capacitors - CC0805KRX7R7BB222 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7R7BB222
Ceramic Capacitors CC0805KRX7R7BB222
CAP CER 2200PF 16V X7R 0805

CAP CER 2200PF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0805KRX7R7BB222DKR-ND 13-CC0805KRX7R7BB222TR-ND CC0805KRX7R7BB222 CC0805KRX7R7BB222
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH390G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M350A082-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers