Yageo USA Mid-Voltage MLCC CC0805KRX7R0BB152

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KRX7R0BB152 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KRX7R0BB152
Mid-Voltage MLCC CC0805KRX7R0BB152
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Singapore, Singapore
SMD 0.0015uF 100V Capacitor
60-CC0805KRX7R0BB152
SMD 0.0015uF 100V Capacitor 60-CC0805KRX7R0BB152
Cap Ceramic 0.0015uF 100V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7R0BB152 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R0BB152 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0015uF 100V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7R0BB152 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R0BB152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7R0BB152 - 914909-CC0805KRX7R0BB152 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KRX7R0BB152
914909-CC0805KRX7R0BB152
Ceramic Capacitors - CC0805KRX7R0BB152 914909-CC0805KRX7R0BB152
Manufacturer: Yageo Win Source Part Number: 914909-CC0805KRX7R0B B152 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 1500 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 223860015625, 311-4302-1, CC0805KRX7R0BB152-ND , 08052R152K0B20D, 311-4302-6, 311-4302-2

Manufacturer: Yageo
Win Source Part Number: 914909-CC0805KRX7R0BB152
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 1500 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 223860015625, 311-4302-1, CC0805KRX7R0BB152-ND, 08052R152K0B20D, 311-4302-6, 311-4302-2

Buy Now Datasheet
Ceramic Capacitors - 311-4302-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4302-6-ND
Ceramic Capacitors 311-4302-6-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4302-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4302-1-ND
Ceramic Capacitors 311-4302-1-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4302-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4302-2-ND
Ceramic Capacitors 311-4302-2-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 0.0015uF 100V X7R 10% SMD 0805 125C Paper T/R - 898-CC0805KRX7R0BB152 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0015uF 100V X7R 10% SMD 0805 125C Paper T/R
898-CC0805KRX7R0BB152
Cap Ceramic 0.0015uF 100V X7R 10% SMD 0805 125C Paper T/R 898-CC0805KRX7R0BB152
Cap Ceramic 0.0015uF 100V X7R 10% SMD 0805 125C Paper T/R

Cap Ceramic 0.0015uF 100V X7R 10% SMD 0805 125C Paper T/R

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KRX7R0BB152 60-CC0805KRX7R0BB152 914909-CC0805KRX7R0BB152 311-4302-6-ND 311-4302-1-ND 898-CC0805KRX7R0BB152
Product Name Mid-Voltage MLCC SMD 0.0015uF 100V Capacitor Ceramic Capacitors - CC0805KRX7R0BB152 Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.0015uF 100V X7R 10% SMD 0805 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 1500 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1206J5000822JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details