Yageo USA Ceramic Capacitors CC0805KRX5R7BB106

Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3502-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3502-2-ND
Ceramic Capacitors 311-3502-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3502-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3502-1-ND
Ceramic Capacitors 311-3502-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3502-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3502-6-ND
Ceramic Capacitors 311-3502-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V Capacitor
60-CC0805KRX5R7BB106
SMD 10uF 16V Capacitor 60-CC0805KRX5R7BB106
10uF 16V X5R Ceramic Capacitor 0805 SMD MLCC Product overview: CC0805KRX5R7BB106 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX5R7BB106 can be used for catalog matching and distributor lookup.

10uF 16V X5R Ceramic Capacitor 0805 SMD MLCC Product overview: CC0805KRX5R7BB106 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX5R7BB106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX5R7BB106 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX5R7BB106
Ceramic Capacitors CC0805KRX5R7BB106
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo
69AH7331
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo 69AH7331
CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo - 40AJ6508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo
40AJ6508
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo 40AJ6508
CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3502-2-ND 311-3502-6-ND 60-CC0805KRX5R7BB106 CC0805KRX5R7BB106 69AH7331
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10uF 16V Capacitor Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105K400CS6G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details