470pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 470PF 50V X7R 0805
CAP CER 470PF 50V X7R 0805
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13-CC0805KPX7R9BB471TR-ND | 13-CC0805KPX7R9BB471DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |