Yageo USA Ceramic Capacitors CC0805KPX7R8BB473

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805KPX7R8BB473TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KPX7R8BB473TR-ND
Ceramic Capacitors 13-CC0805KPX7R8BB473TR-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805KPX7R8BB473 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KPX7R8BB473
Ceramic Capacitors CC0805KPX7R8BB473
CAP CER 0.047UF 25V X7R 0805

CAP CER 0.047UF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0805KPX7R8BB473
CAP CER 0.047UF 25V X7R 0805

CAP CER 0.047UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0805KPX7R8BB473TR-ND CC0805KPX7R8BB473 CC0805KPX7R8BB473
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details