Yageo USA Mid-Voltage MLCC CC0805KKX7RYBB103

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KKX7RYBB103 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KKX7RYBB103
Mid-Voltage MLCC CC0805KKX7RYBB103
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
CAP CER 10000PF 250V X7R 0805 10000pF 250V ¦10% X7R Surface Mount MLCC - CC0805KKX7RYBB103 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 10000PF 250V X7R 0805 10000pF 250V ¦10% X7R Surface Mount MLCC
CC0805KKX7RYBB103
CAP CER 10000PF 250V X7R 0805 10000pF 250V ¦10% X7R Surface Mount MLCC CC0805KKX7RYBB103
CAP CER 10000PF 250V X7R 0805 10000pF 250V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.057"" (1.45mm) - - Digi-Reel«

CAP CER 10000PF 250V X7R 0805 10000pF 250V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.057"" (1.45mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - CC0805KKX7RYBB103 - 914906-CC0805KKX7RYBB103 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KKX7RYBB103
914906-CC0805KKX7RYBB103
Ceramic Capacitors - CC0805KKX7RYBB103 914906-CC0805KKX7RYBB103
Manufacturer: Yageo Win Source Part Number: 914906-CC0805KKX7RYB B103 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1477-1, 311-1477-2, 08052R103KCBB00, 311-1477-6

Manufacturer: Yageo
Win Source Part Number: 914906-CC0805KKX7RYBB103
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1477-1, 311-1477-2, 08052R103KCBB00, 311-1477-6

Buy Now Datasheet
Singapore, Singapore
SMD 10nF 250V Capacitor
60-CC0805KKX7RYBB103
SMD 10nF 250V Capacitor 60-CC0805KKX7RYBB103
Capacitor 10nF 250V X7R 0805 SMD Product overview: CC0805KKX7RYBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7RYBB103 can be used for catalog matching and distributor lookup.

Capacitor 10nF 250V X7R 0805 SMD Product overview: CC0805KKX7RYBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7RYBB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-1477-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1477-6-ND
Ceramic Capacitors 311-1477-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1477-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1477-1-ND
Ceramic Capacitors 311-1477-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1477-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1477-2-ND
Ceramic Capacitors 311-1477-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805KKX7RYBB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KKX7RYBB103
Ceramic Capacitors CC0805KKX7RYBB103
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Yageo - 55R1543 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Yageo
55R1543
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Yageo 55R1543
Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KKX7RYBB103
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KKX7RYBB103
250V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

250V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KKX7RYBB103 CC0805KKX7RYBB103 914906-CC0805KKX7RYBB103 60-CC0805KKX7RYBB103 311-1477-6-ND 311-1477-1-ND CC0805KKX7RYBB103 55R1543 CC0805KKX7RYBB103
Product Name Mid-Voltage MLCC CAP CER 10000PF 250V X7R 0805 10000pF 250V ¦10% X7R Surface Mount MLCC Ceramic Capacitors - CC0805KKX7RYBB103 SMD 10nF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Film Capacitors Multilayer Multilayer
Capacitance Range 10000 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details