General Features
Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem
Yageo CC0805KKX7RBBB103
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
0.01uF 500V X7R Ceramic Capacitor 0805 SMD Product overview: CC0805KKX7RBBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7RBBB103
CAP CER 10000PF 500V X7R 0805
500V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Yageo USA | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC0805KKX7RBBB103 | 6699016 | 311-3580-2-ND | 311-3580-6-ND | 60-CC0805KKX7RBBB103 | CC0805KKX7RBBB103 | CC0805KKX7RBBB103 | 26M6675 |
| Product Name | Mid-Voltage MLCC | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | SMD 0.01uF 500V Capacitor | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 500 V, 0805 [2012 Metric] Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Film Capacitors | Multilayer | Multilayer | |||
| Capacitance Range | 10000 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts |