Yageo USA Ceramic Capacitors CC0805KKX7R9BB334

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1888-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1888-2-ND
Ceramic Capacitors 311-1888-2-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1888-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1888-6-ND
Ceramic Capacitors 311-1888-6-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1888-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1888-1-ND
Ceramic Capacitors 311-1888-1-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988116 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988116
MLCCs - Multilayer Ceramic Capacitors 1988116
Yageo CC0805KKX7R9BB334

Yageo CC0805KKX7R9BB334

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988115 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988115
MLCCs - Multilayer Ceramic Capacitors 1988115
Yageo CC0805KKX7R9BB334

Yageo CC0805KKX7R9BB334

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988116P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988116P
MLCCs - Multilayer Ceramic Capacitors 1988116P
Yageo CC0805KKX7R9BB334

Yageo CC0805KKX7R9BB334

Supplier's Site
Singapore, Singapore
SMD 0.33uF 50V Capacitor
60-CC0805KKX7R9BB334
SMD 0.33uF 50V Capacitor 60-CC0805KKX7R9BB334
Cap Ceramic 0.33uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KKX7R9BB334 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7R9BB334 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.33uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KKX7R9BB334 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7R9BB334 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KKX7R9BB334
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KKX7R9BB334
50V 330nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 330nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KKX7R9BB334 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KKX7R9BB334
Ceramic Capacitors CC0805KKX7R9BB334
CAP CER 0.33UF 50V X7R 0805

CAP CER 0.33UF 50V X7R 0805

Supplier's Site Datasheet
Cap, 0.33Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
69AH7328
Cap, 0.33Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 69AH7328
CAP, 0.33UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.33UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.33Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 40AJ6505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
40AJ6505
Cap, 0.33Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 40AJ6505
CAP, 0.33UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.33UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1888-2-ND 311-1888-6-ND 1988116 1988116P 60-CC0805KKX7R9BB334 CC0805KKX7R9BB334 CC0805KKX7R9BB334 69AH7328
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 0.33uF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.33Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details