Yageo USA High Capacitance MLCC CC0805KKX7R7BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805KKX7R7BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805KKX7R7BB105
High Capacitance MLCC CC0805KKX7R7BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - CC0805KKX7R7BB105 - 1027954-CC0805KKX7R7BB105 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KKX7R7BB105
1027954-CC0805KKX7R7BB105
Ceramic Capacitors - CC0805KKX7R7BB105 1027954-CC0805KKX7R7BB105
Manufacturer: Yageo Win Source Part Number: 1027954-CC0805KKX7R7 BB105 Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.049" (1.25mm) Family Name: CC Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): VJ0805Y105KXJTW1BC; C0805X105K016T; VJ0805Y105KFJCW1BC; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1027954-CC0805KKX7R7BB105
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.049" (1.25mm)
Family Name: CC
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): VJ0805Y105KXJTW1BC; C0805X105K016T; VJ0805Y105KFJCW1BC;
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 1UF 16V 10% X7R 0805 1.0¦F 16V ¦10% X7R Surface Mount MLCC - CC0805KKX7R7BB105 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 1UF 16V 10% X7R 0805 1.0¦F 16V ¦10% X7R Surface Mount MLCC
CC0805KKX7R7BB105
CAP CER 1UF 16V 10% X7R 0805 1.0¦F 16V ¦10% X7R Surface Mount MLCC CC0805KKX7R7BB105
CAP CER 1UF 16V 10% X7R 0805 1.0¦F 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.049"" (1.25mm) - - Digi-Reel«

CAP CER 1UF 16V 10% X7R 0805 1.0¦F 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.049"" (1.25mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1365-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1365-2-ND
Ceramic Capacitors 311-1365-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1365-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1365-1-ND
Ceramic Capacitors 311-1365-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1365-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1365-6-ND
Ceramic Capacitors 311-1365-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988097 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988097
MLCCs - Multilayer Ceramic Capacitors 1988097
Yageo CC0805KKX7R7BB105

Yageo CC0805KKX7R7BB105

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988098P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988098P
MLCCs - Multilayer Ceramic Capacitors 1988098P
Yageo CC0805KKX7R7BB105

Yageo CC0805KKX7R7BB105

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988098 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988098
MLCCs - Multilayer Ceramic Capacitors 1988098
Yageo CC0805KKX7R7BB105

Yageo CC0805KKX7R7BB105

Supplier's Site
Singapore, Singapore
SMD 1uF 16V Capacitor
60-CC0805KKX7R7BB105
SMD 1uF 16V Capacitor 60-CC0805KKX7R7BB105
1uF 16V X7R Ceramic Capacitor 0805 SMD Product overview: CC0805KKX7R7BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7R7BB105 can be used for catalog matching and distributor lookup.

1uF 16V X7R Ceramic Capacitor 0805 SMD Product overview: CC0805KKX7R7BB105 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX7R7BB105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo - 68R4880 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo
68R4880
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo 68R4880
CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo
69AH7320
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo 69AH7320
CAP, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KKX7R7BB105
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KKX7R7BB105
16V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KKX7R7BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KKX7R7BB105
Ceramic Capacitors CC0805KKX7R7BB105
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ASAP Semiconductor LLC DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KKX7R7BB105 1027954-CC0805KKX7R7BB105 CC0805KKX7R7BB105 311-1365-2-ND 311-1365-6-ND 1988097 1988098P 60-CC0805KKX7R7BB105 68R4880 69AH7320 CC0805KKX7R7BB105 CC0805KKX7R7BB105
Product Name High Capacitance MLCC Ceramic Capacitors - CC0805KKX7R7BB105 CAP CER 1UF 16V 10% X7R 0805 1.0¦F 16V ¦10% X7R Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 1uF 16V Capacitor Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details