Yageo USA High Capacitance MLCC CC0805KKX5R6BB475

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805KKX5R6BB475 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805KKX5R6BB475
High Capacitance MLCC CC0805KKX5R6BB475
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-1863-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1863-2-ND
Ceramic Capacitors 311-1863-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1863-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1863-1-ND
Ceramic Capacitors 311-1863-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1863-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1863-6-ND
Ceramic Capacitors 311-1863-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988069 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988069
MLCCs - Multilayer Ceramic Capacitors 1988069
Yageo CC0805KKX5R6BB475

Yageo CC0805KKX5R6BB475

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988069P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988069P
MLCCs - Multilayer Ceramic Capacitors 1988069P
Yageo CC0805KKX5R6BB475

Yageo CC0805KKX5R6BB475

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988067 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988067
MLCCs - Multilayer Ceramic Capacitors 1988067
Yageo CC0805KKX5R6BB475

Yageo CC0805KKX5R6BB475

Supplier's Site
Singapore, Singapore
SMD 4.7uF 10V Capacitor
60-CC0805KKX5R6BB475
SMD 4.7uF 10V Capacitor 60-CC0805KKX5R6BB475
4.7uF 10V X5R Ceramic Capacitor 0805 SMD Product overview: CC0805KKX5R6BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX5R6BB475 can be used for catalog matching and distributor lookup.

4.7uF 10V X5R Ceramic Capacitor 0805 SMD Product overview: CC0805KKX5R6BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KKX5R6BB475 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 4.7 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Yageo - 98K7061 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 4.7 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Yageo
98K7061
Multilayer Ceramic Capacitor, Cc Series, 4.7 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Yageo 98K7061
Multilayer Ceramic Capacitor, CC Series, 4.7 - F, - 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 4.7 - F, - 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KKX5R6BB475 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KKX5R6BB475
Ceramic Capacitors CC0805KKX5R6BB475
CAP CER 4.7UF 10V X5R 0805

CAP CER 4.7UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KKX5R6BB475 311-1863-2-ND 311-1863-6-ND 1988069 1988069P 60-CC0805KKX5R6BB475 98K7061 CC0805KKX5R6BB475
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 4.7uF 10V Capacitor Multilayer Ceramic Capacitor, Cc Series, 4.7 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details