0.018µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.018µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.018µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.018UF 50V X7R 0805
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0805JRX7R9BB183TR-ND | 13-CC0805JRX7R9BB183DKR-ND | CC0805JRX7R9BB183 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF |