Yageo USA SMD 0.1uF 50V Capacitor CC0805JRX7R9BB104

Description
0.1uF 50V X7R 5% Ceramic Capacitor 0805 SMD T/R Product overview: CC0805JRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.1uF 50V X7R 5% Ceramic Capacitor 0805 SMD T/R Product overview: CC0805JRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-CC0805JRX7R9BB104
SMD 0.1uF 50V Capacitor 60-CC0805JRX7R9BB104
0.1uF 50V X7R 5% Ceramic Capacitor 0805 SMD T/R Product overview: CC0805JRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB104 can be used for catalog matching and distributor lookup.

0.1uF 50V X7R 5% Ceramic Capacitor 0805 SMD T/R Product overview: CC0805JRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-1858-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1858-2-ND
Ceramic Capacitors 311-1858-2-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1858-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1858-6-ND
Ceramic Capacitors 311-1858-6-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1858-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1858-1-ND
Ceramic Capacitors 311-1858-1-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988056P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988056P
MLCCs - Multilayer Ceramic Capacitors 1988056P
Yageo CC0805JRX7R9BB104

Yageo CC0805JRX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988056 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988056
MLCCs - Multilayer Ceramic Capacitors 1988056
Yageo CC0805JRX7R9BB104

Yageo CC0805JRX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988055
MLCCs - Multilayer Ceramic Capacitors 1988055
Yageo CC0805JRX7R9BB104

Yageo CC0805JRX7R9BB104

Supplier's Site
Ceramic Capacitors - CC0805JRX7R9BB104 - 865938-CC0805JRX7R9BB104 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805JRX7R9BB104
865938-CC0805JRX7R9BB104
Ceramic Capacitors - CC0805JRX7R9BB104 865938-CC0805JRX7R9BB104
Manufacturer: Yageo Win Source Part Number: 865938-CC0805JRX7R9B B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1858-1, 311-1858-2, 08052R104J9B20D, 311-1858-6, 223858015549

Manufacturer: Yageo
Win Source Part Number: 865938-CC0805JRX7R9BB104
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1858-1, 311-1858-2, 08052R104J9B20D, 311-1858-6, 223858015549

Buy Now Datasheet
Ceramic Capacitors - CC0805JRX7R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRX7R9BB104
Ceramic Capacitors CC0805JRX7R9BB104
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
69AH7299
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 69AH7299
CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 40AJ6481 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
40AJ6481
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 40AJ6481
CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805JRX7R9BB104
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805JRX7R9BB104
50V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0805JRX7R9BB104 311-1858-2-ND 311-1858-6-ND 1988056P 1988056 865938-CC0805JRX7R9BB104 CC0805JRX7R9BB104 69AH7299 CC0805JRX7R9BB104
Product Name SMD 0.1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CC0805JRX7R9BB104 Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details