Yageo USA SMD 10nF 50V Capacitor CC0805JRX7R9BB103

Description
Cap Ceramic 10nF 50V X7R 5% 0805 SMD T/R Product overview: CC0805JRX7R9BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 10nF 50V X7R 5% 0805 SMD T/R Product overview: CC0805JRX7R9BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 50V Capacitor
60-CC0805JRX7R9BB103
SMD 10nF 50V Capacitor 60-CC0805JRX7R9BB103
Cap Ceramic 10nF 50V X7R 5% 0805 SMD T/R Product overview: CC0805JRX7R9BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB103 can be used for catalog matching and distributor lookup.

Cap Ceramic 10nF 50V X7R 5% 0805 SMD T/R Product overview: CC0805JRX7R9BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRX7R9BB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-1857-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1857-1-ND
Ceramic Capacitors 311-1857-1-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1857-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1857-2-ND
Ceramic Capacitors 311-1857-2-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1857-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1857-6-ND
Ceramic Capacitors 311-1857-6-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 992164-CC0805JRX7R9BB103 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992164-CC0805JRX7R9BB103
Capacitors - Ceramic Capacitors 992164-CC0805JRX7R9BB103
Win Source Part Number: 992164-CC0805JRX7R9B B103 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-1857-2,08052R103 J9B20D,311-1857-6,22 3858015536,311-1857- 1

Win Source Part Number: 992164-CC0805JRX7R9BB103
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-1857-2,08052R103J9B20D,311-1857-6,223858015536,311-1857-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988054P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988054P
MLCCs - Multilayer Ceramic Capacitors 1988054P
Yageo CC0805JRX7R9BB103

Yageo CC0805JRX7R9BB103

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988053 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988053
MLCCs - Multilayer Ceramic Capacitors 1988053
Yageo CC0805JRX7R9BB103

Yageo CC0805JRX7R9BB103

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988054 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988054
MLCCs - Multilayer Ceramic Capacitors 1988054
Yageo CC0805JRX7R9BB103

Yageo CC0805JRX7R9BB103

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805JRX7R9BB103
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805JRX7R9BB103
50V 10nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0805JRX7R9BB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRX7R9BB103
Ceramic Capacitors CC0805JRX7R9BB103
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 40AJ6480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
40AJ6480
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 40AJ6480
CAP, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
69AH7298
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 69AH7298
CAP, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0805JRX7R9BB103 311-1857-1-ND 311-1857-6-ND 992164-CC0805JRX7R9BB103 1988054P 1988053 CC0805JRX7R9BB103 CC0805JRX7R9BB103 40AJ6480
Product Name SMD 10nF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details