Yageo USA Mid-Voltage MLCC CC0805JRX7R0BB391

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805JRX7R0BB391 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805JRX7R0BB391
Mid-Voltage MLCC CC0805JRX7R0BB391
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site

Technical Specifications

  Yageo USA
Product Category Capacitors
Product Number CC0805JRX7R0BB391
Product Name Mid-Voltage MLCC
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers