Yageo USA Ceramic Capacitors CC0805JRX7R0BB151

Description
CAP CER 150PF 100V X7R 0805
Datasheet
Description
CAP CER 150PF 100V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC0805JRX7R0BB151 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRX7R0BB151
Ceramic Capacitors CC0805JRX7R0BB151
CAP CER 150PF 100V X7R 0805

CAP CER 150PF 100V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CC0805JRX7R0BB151 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC0805JRX7R0BB151
Capacitors - Ceramic Capacitors CC0805JRX7R0BB151
CAP CER 150PF 100V X7R 0805

CAP CER 150PF 100V X7R 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CC0805JRX7R0BB151 CC0805JRX7R0BB151
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers