Yageo USA Ceramic Capacitors - CC0805JRNPO9BN200 CC0805JRNPO9BN200

Description
Manufacturer: Yageo Win Source Part Number: 914884-CC0805JRNPO9B N200 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3614-2, 311-3614-1, 311-3614-6, CC0805JRNPO9BN200-ND
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 914884-CC0805JRNPO9B N200 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3614-2, 311-3614-1, 311-3614-6, CC0805JRNPO9BN200-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC0805JRNPO9BN200 - 914884-CC0805JRNPO9BN200 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805JRNPO9BN200
914884-CC0805JRNPO9BN200
Ceramic Capacitors - CC0805JRNPO9BN200 914884-CC0805JRNPO9BN200
Manufacturer: Yageo Win Source Part Number: 914884-CC0805JRNPO9B N200 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3614-2, 311-3614-1, 311-3614-6, CC0805JRNPO9BN200-ND

Manufacturer: Yageo
Win Source Part Number: 914884-CC0805JRNPO9BN200
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3614-2, 311-3614-1, 311-3614-6, CC0805JRNPO9BN200-ND

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2423927 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423927
MLCCs - Multilayer Ceramic Capacitors 2423927
Yageo CC0805JRNPO9BN200

Yageo CC0805JRNPO9BN200

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2423928P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423928P
MLCCs - Multilayer Ceramic Capacitors 2423928P
Yageo CC0805JRNPO9BN200

Yageo CC0805JRNPO9BN200

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2423928 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423928
MLCCs - Multilayer Ceramic Capacitors 2423928
Yageo CC0805JRNPO9BN200

Yageo CC0805JRNPO9BN200

Supplier's Site
Ceramic Capacitors - 311-3614-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3614-2-ND
Ceramic Capacitors 311-3614-2-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3614-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3614-1-ND
Ceramic Capacitors 311-3614-1-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3614-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3614-6-ND
Ceramic Capacitors 311-3614-6-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20pF 50V Capacitor
60-CC0805JRNPO9BN200
SMD 20pF 50V Capacitor 60-CC0805JRNPO9BN200
Cap Ceramic 20pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: CC0805JRNPO9BN200 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPO9BN200 can be used for catalog matching and distributor lookup.

Cap Ceramic 20pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: CC0805JRNPO9BN200 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805JRNPO9BN200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805JRNPO9BN200
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805JRNPO9BN200
50V 20pF NP0 ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 20pF NP0 ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0805JRNPO9BN200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JRNPO9BN200
Ceramic Capacitors CC0805JRNPO9BN200
CAP CER 20PF 50V C0G/NPO 0805

CAP CER 20PF 50V C0G/NPO 0805

Supplier's Site Datasheet
0805 20 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor - 898-CC0805JRNPO9BN200 - Utmel Electronic Limited
Hong Kong, China
0805 20 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor
898-CC0805JRNPO9BN200
0805 20 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor 898-CC0805JRNPO9BN200
0805 20 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor

0805 20 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor

Supplier's Site
Cap, 20Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 50AJ2797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo
50AJ2797
Cap, 20Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo 50AJ2797
CAP, 20PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 20PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914884-CC0805JRNPO9BN200 2423927 311-3614-2-ND 311-3614-6-ND 60-CC0805JRNPO9BN200 CC0805JRNPO9BN200 CC0805JRNPO9BN200 898-CC0805JRNPO9BN200 50AJ2797
Product Name Ceramic Capacitors - CC0805JRNPO9BN200 MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 20pF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors 0805 20 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor Cap, 20Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers