Yageo USA Mid-Voltage MLCC CC0805JKNPOYBN152

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805JKNPOYBN152 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805JKNPOYBN152
Mid-Voltage MLCC CC0805JKNPOYBN152
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC0805JKNPOYBN152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805JKNPOYBN152TR-ND
Ceramic Capacitors 13-CC0805JKNPOYBN152TR-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805JKNPOYBN152 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805JKNPOYBN152
Ceramic Capacitors CC0805JKNPOYBN152
CAP CER 1500PF 250V C0G/NPO 0805

CAP CER 1500PF 250V C0G/NPO 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CC0805JKNPOYBN152 13-CC0805JKNPOYBN152TR-ND CC0805JKNPOYBN152
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 1500 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers