Yageo USA Mid-Voltage MLCC CC0805GRNPO0BN820

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805GRNPO0BN820 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805GRNPO0BN820
Mid-Voltage MLCC CC0805GRNPO0BN820
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC0805GRNPO0BN820TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805GRNPO0BN820TR-ND
Ceramic Capacitors 13-CC0805GRNPO0BN820TR-ND
CAP CER 82PF 100V C0G/NP0 0805

CAP CER 82PF 100V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805GRNPO0BN820
CAP CER 82PF 100V C0G/NP0 0805

CAP CER 82PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CC0805GRNPO0BN820 13-CC0805GRNPO0BN820TR-ND CC0805GRNPO0BN820
Product Name Mid-Voltage MLCC Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 82 microF 8.20E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 380LX121M450J012 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF
View Details
4 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details