Yageo USA Mid-Voltage MLCC CC0805GRNPO0BN151

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805GRNPO0BN151 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805GRNPO0BN151
Mid-Voltage MLCC CC0805GRNPO0BN151
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC0805GRNPO0BN151TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805GRNPO0BN151TR-ND
Ceramic Capacitors 13-CC0805GRNPO0BN151TR-ND
150pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805GRNPO0BN151
CAP CER 150PF 100V C0G/NPO 0805

CAP CER 150PF 100V C0G/NPO 0805

Supplier's Site
Ceramic Capacitors - CC0805GRNPO0BN151 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805GRNPO0BN151
Ceramic Capacitors CC0805GRNPO0BN151
CAP CER 150PF 100V C0G/NPO 0805

CAP CER 150PF 100V C0G/NPO 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805GRNPO0BN151
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805GRNPO0BN151
100V 150pF NP0 ±2% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 150pF NP0 ±2% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805GRNPO0BN151 13-CC0805GRNPO0BN151TR-ND CC0805GRNPO0BN151 CC0805GRNPO0BN151 CC0805GRNPO0BN151
Product Name Mid-Voltage MLCC Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Single-Layer Film Capacitors Multilayer
Capacitance Range 150 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details