100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
50V 100pF NP0 ±1% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 100PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 100PF 50V C0G/NPO 0805
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-4161-1-ND | 311-4161-6-ND | CC0805FRNPO9BN101 | 50AJ2761 | CC0805FRNPO9BN101 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |