Yageo USA Ceramic Capacitors CC0603ZRY5V7BB684

Description
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1828-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1828-2-ND
Ceramic Capacitors 311-1828-2-ND
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1828-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1828-1-ND
Ceramic Capacitors 311-1828-1-ND
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1828-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1828-6-ND
Ceramic Capacitors 311-1828-6-ND
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0603ZRY5V7BB684 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0603ZRY5V7BB684
Ceramic Capacitors CC0603ZRY5V7BB684
CAP CER 0.68UF 16V Y5V 0603

CAP CER 0.68UF 16V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-1828-2-ND 311-1828-6-ND CC0603ZRY5V7BB684
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers