CAP CER 0.68UF 10V Y5V 0603
CAP CER 0.68UF 10V Y5V 0603
0.68µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
CAP CER 0.68UF 10V Y5V 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0603ZRY5V6BB684CT-ND | 13-CC0603ZRY5V6BB684DKR-ND | CC0603ZRY5V6BB684 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |